TE Connectivity Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 3-640440-7.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 30AC4171 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
30AC4171
Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 30AC4171
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:7Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4171
Product Name Wire-Board Connector Receptacle, 7 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details