TE Connectivity Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 3-640428-5.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 28AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
28AC8440
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 28AC8440
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8440
Product Name Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products