TE Connectivity Connectors, Interconnects - Terminals - Wire to Board Connectors 3-640401-1

Description
Win Source Part Number: 1363262-3-640401-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 640401 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.260" (6.60mm) Contact Material: Phosphor Bronze Terminal Type: Through Board, Locking Insulation Diameter: 0.040" ~ 0.100" (1.02mm ~ 2.54mm) Hole Diameter: 0.055" (1.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363262-3-640401-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 640401 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.260" (6.60mm) Contact Material: Phosphor Bronze Terminal Type: Through Board, Locking Insulation Diameter: 0.040" ~ 0.100" (1.02mm ~ 2.54mm) Hole Diameter: 0.055" (1.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1363262-3-640401-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1363262-3-640401-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1363262-3-640401-1
Win Source Part Number: 1363262-3-640401-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 640401 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.260" (6.60mm) Contact Material: Phosphor Bronze Terminal Type: Through Board, Locking Insulation Diameter: 0.040" ~ 0.100" (1.02mm ~ 2.54mm) Hole Diameter: 0.055" (1.40mm)

Win Source Part Number: 1363262-3-640401-1
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 640401
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Length - Overall: 0.260" (6.60mm)
Contact Material: Phosphor Bronze
Terminal Type: Through Board, Locking
Insulation Diameter: 0.040" ~ 0.100" (1.02mm ~ 2.54mm)
Hole Diameter: 0.055" (1.40mm)

Buy Now Datasheet
Wire to Board Connectors - A100546CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100546CT-ND
Wire to Board Connectors A100546CT-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - A100546TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A100546TR-ND
Wire to Board Connectors A100546TR-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - 3-640401-1 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
3-640401-1
Wire to Board Connectors 3-640401-1
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Supplier's Site Datasheet
3-640401-1 Rohs Compliant Amp - Te Connectivity - 38AH4190 - Newark, An Avnet Company
Chicago, IL, United States
3-640401-1 Rohs Compliant Amp - Te Connectivity
38AH4190
3-640401-1 Rohs Compliant Amp - Te Connectivity 38AH4190
3-640401-1 ROHS COMPLIANT: YES

3-640401-1 ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity - 52K4330 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity
52K4330
Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity 52K4330
CONTACT, PIN, 22AWG, CRIMP; Product Range:MINI AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:MINI AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363262-3-640401-1 A100546CT-ND 3-640401-1 38AH4190 52K4330
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors Wire to Board Connectors 3-640401-1 Rohs Compliant Amp - Te Connectivity Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details