TE Connectivity ™ Crimp Contacts 3-640252-1

Description
TE Connectivity 3-640252-1
Request a Quote Datasheet
Description
TE Connectivity 3-640252-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6606023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6606023P
Crimp Contacts 6606023P
TE Connectivity 3-640252-1

TE Connectivity 3-640252-1

Supplier's Site
Crimp Contacts - 6606023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6606023
Crimp Contacts 6606023
TE Connectivity 3-640252-1

TE Connectivity 3-640252-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 3-640252-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
3-640252-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-640252-1
Win Source Part Number: 1362866-3-640252-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 640252 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-24 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)

Win Source Part Number: 1362866-3-640252-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SL-156
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 640252
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6606023P 6606023 3-640252-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

DIN Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details