Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333469-3-640108-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Phosphor Bronze
Standard Package: 10,000
Terminal Type: Through Board, Locking
Length - Overall: 0.250" (6.35mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
Hole Diameter: 0.055" (1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -3-640108-1-SI,A1005
Base Product Number: 640108
RoHS Status: ROHS3 Compliant
WTB Tin Terminal Connector 22-26 AWG
WTB Tin Terminal Connector 22-26 AWG
Male Crimp Terminal, Bronze/Tin, 22-26AWG Product overview: 3-640108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-640108-1 can be used for catalog matching and distributor lookup.
3-640108-1 ROHS COMPLIANT: YES
CONTACT, PIN, 22AWG, CRIMP; Product Range:MINI AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333469-3-640108-1 | 3-640108-1 | A100544CT-ND | 332-3-640108-1 | 82AC1373 | 52K3534 |
| Product Name | Connectors, Interconnects - Terminals - Wire to Board Connectors | Contacts | Wire to Board Connectors | Electronic Connector | 3-640108-1 Rohs Compliant Amp - Te Connectivity | Contact, Pin, 22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Wire to Board Connector |