TE Connectivity 5A 94V Electronic Connector 3-6318491-6

Description
220 Pos Female Header, .5A, 200VAC, SM, 2 Rows, Thermoplastic, 94V-0 Product overview: 3-6318491-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318491-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220 Pos Female Header, .5A, 200VAC, SM, 2 Rows, Thermoplastic, 94V-0 Product overview: 3-6318491-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318491-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 94V Electronic Connector
316-3-6318491-6
5A 94V Electronic Connector 316-3-6318491-6
220 Pos Female Header, .5A, 200VAC, SM, 2 Rows, Thermoplastic, 94V-0 Product overview: 3-6318491-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318491-6 can be used for catalog matching and distributor lookup.

220 Pos Female Header, .5A, 200VAC, SM, 2 Rows, Thermoplastic, 94V-0 Product overview: 3-6318491-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318491-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6131778 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6131778
PCB Headers 6131778
TE Connectivity 3-6318491-6 PCB Header

TE Connectivity 3-6318491-6 PCB Header

Supplier's Site
Board to Board & Mezzanine Connectors - 3-6318491-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318491-6
Board to Board & Mezzanine Connectors 3-6318491-6
.5FHP08H,220,S,GIG,0 8/Sn,HT,NSYes

.5FHP08H,220,S,GIG,08/Sn,HT,NSYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318491-6
Board to Board & Mezzanine Connectors 3-6318491-6
.5MM FH BD-TO-BD PLUG

.5MM FH BD-TO-BD PLUG

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318491-6
Board to Board & Mezzanine Connectors 3-6318491-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular - Board to Board Connectors - 3-6318491-6 - 197677-3-6318491-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 3-6318491-6
197677-3-6318491-6
Rectangular - Board to Board Connectors - 3-6318491-6 197677-3-6318491-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197677-3-6318491-6 Packaging: Tray Number of Positions: 220 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Plate Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.293" (7.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197677-3-6318491-6
Packaging: Tray
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Plate
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 5mm, 8mm
Height Above Board: 0.293" (7.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A107335-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A107335-ND
Arrays, Edge Type, Mezzanine (Board to Board) A107335-ND
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Miscellaneous - 3-6318491-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
3-6318491-6
Connectors Miscellaneous 3-6318491-6
.5FHP08H220SGIG08/Sn HTNSYes

.5FHP08H220SGIG08/SnHTNSYes

Buy Now
Stacking Connector, Plug, 220 Pos, 2Row; Pitch Spacing Amp - Te Connectivity - 03P2716 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 220 Pos, 2Row; Pitch Spacing Amp - Te Connectivity
03P2716
Stacking Connector, Plug, 220 Pos, 2Row; Pitch Spacing Amp - Te Connectivity 03P2716
STACKING CONNECTOR, PLUG, 220 POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 220 POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:FSI Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
3-6318491-6 - .5Fhp08H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity - 76AC6116 - Newark, An Avnet Company
Chicago, IL, United States
3-6318491-6 - .5Fhp08H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity
76AC6116
3-6318491-6 - .5Fhp08H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity 76AC6116
3-6318491-6 - .5FHP08H,220,S,GIG,0 8/Sn,HT,NSYes

3-6318491-6 - .5FHP08H,220,S,GIG,08/Sn,HT,NSYes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-6318491-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-6318491-6
CONN PLUG 220POS SMD GOLD

CONN PLUG 220POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-6318491-6 6131778 3-6318491-6 197677-3-6318491-6 A107335-ND 3-6318491-6 03P2716 76AC6116 3-6318491-6
Product Name 5A 94V Electronic Connector PCB Headers Board to Board & Mezzanine Connectors Rectangular - Board to Board Connectors - 3-6318491-6 Arrays, Edge Type, Mezzanine (Board to Board) Connectors Miscellaneous Stacking Connector, Plug, 220 Pos, 2Row; Pitch Spacing Amp - Te Connectivity 3-6318491-6 - .5Fhp08H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector Board to Board Connector
Connector Type Header Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data