TE Connectivity Board to Board & Mezzanine Connectors 3-6318490-6

Description
.5FHR04H,220,S,GIG,0 8/Sn,HT,NSYes
Request a Quote Datasheet
Description
.5FHR04H,220,S,GIG,0 8/Sn,HT,NSYes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-6318490-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318490-6
Board to Board & Mezzanine Connectors 3-6318490-6
.5FHR04H,220,S,GIG,0 8/Sn,HT,NSYes

.5FHR04H,220,S,GIG,08/Sn,HT,NSYes

Buy Now
Board to Board & Mezzanine Connectors - 3-6318490-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318490-6
Board to Board & Mezzanine Connectors 3-6318490-6
.5MM FH BD-T0-BD RECP

.5MM FH BD-T0-BD RECP

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-6318490-6
Board to Board & Mezzanine Connectors 3-6318490-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
50V Electronic Connector
316-3-6318490-6
50V Electronic Connector 316-3-6318490-6
220 Pos 0.5mm Pitch Receptacle, Board-to-Board, Gold/Tin, 50V, SMT Product overview: 3-6318490-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318490-6 can be used for catalog matching and distributor lookup.

220 Pos 0.5mm Pitch Receptacle, Board-to-Board, Gold/Tin, 50V, SMT Product overview: 3-6318490-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-6318490-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 6131762 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6131762
PCB Sockets 6131762
TE Connectivity 3-6318490-6 PCB Socket

TE Connectivity 3-6318490-6 PCB Socket

Supplier's Site
PCB Sockets - 6131762P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6131762P
PCB Sockets 6131762P
TE Connectivity 3-6318490-6 PCB Socket

TE Connectivity 3-6318490-6 PCB Socket

Supplier's Site
PCB Sockets - 1735570 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1735570
PCB Sockets 1735570
TE Connectivity 3-6318490-6 PCB Socket

TE Connectivity 3-6318490-6 PCB Socket

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - A115188-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115188-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115188-ND
220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular - Board to Board Connectors - 3-6318490-6 - 197676-3-6318490-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 3-6318490-6
197676-3-6318490-6
Rectangular - Board to Board Connectors - 3-6318490-6 197676-3-6318490-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197676-3-6318490-6 Packaging: Tray Number of Positions: 220 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Plate Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.128" (3.25mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197676-3-6318490-6
Packaging: Tray
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Plate
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 5mm, 8mm
Height Above Board: 0.128" (3.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Stacking Connector, Receptacle, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity - 18R0735 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity
18R0735
Stacking Connector, Receptacle, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity 18R0735
STACKING CONNECTOR, RECEPTACLE, 220 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 220 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-6318490-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-6318490-6
CONN RCPT 220POS SMD GOLD

CONN RCPT 220POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-6318490-6 316-3-6318490-6 6131762 6131762P A115188-ND 197676-3-6318490-6 18R0735 3-6318490-6
Product Name Board to Board & Mezzanine Connectors 50V Electronic Connector PCB Sockets PCB Sockets Arrays, Edge Type, Mezzanine (Board to Board) Rectangular - Board to Board Connectors - 3-6318490-6 Stacking Connector, Receptacle, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination SMD/SMT Solder Solder
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data