TE Connectivity
PCB Terminals
3-61038-1
Description
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Terminal Material Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Package Packaging Quantity : 10000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.47 MM [.058 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
- Terminal Size : Miniature
Dimensions
- Extension Below Board : 1.42 MM [.055 INCH ]
- PCB Hole Diameter : 1.17 - 1.27 MM [.046 - .05 INCH ]
- PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ]
- Profile Height from PCB : 5.33 MM [.212 INCH ]
- Terminal Material Thickness : .25 MM [.01 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 10000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
3-61038-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
26 to 30 AWG
View Details