TE Connectivity PCB Terminals 3-60973-2

Description
Body Features Plating Thickness (MICM) : 38 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature Dimensions Extension Below Board : .94 MM  [.037 INCH ] PCB Hole Diameter : 1.4 - 1.55 MM  [.055 - .061 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Thickness (MICM) : 38 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature Dimensions Extension Below Board : .94 MM  [.037 INCH ] PCB Hole Diameter : 1.4 - 1.55 MM  [.055 - .061 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-60973-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-60973-2
PCB Terminals 3-60973-2
Body Features Plating Thickness (MICM) : 38 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature Dimensions Extension Below Board : .94 MM  [.037 INCH ] PCB Hole Diameter : 1.4 - 1.55 MM  [.055 - .061 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Plating Thickness (MICM) : 38

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : .94 MM  [.037 INCH ]
  • PCB Hole Diameter : 1.4 - 1.55 MM  [.055 - .061 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 5.33 MM  [.212 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 10000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
3-60973-2
Terminals 3-60973-2
Terminals .058 DIA PIN PC AU/PHBZ LF

Terminals .058 DIA PIN PC AU/PHBZ LF

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 3-60973-2 3-60973-2
Product Name PCB Terminals Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details