TE Connectivity PCB Terminals 3-60753-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [50 MICIN , 100 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : .76 MM  [.029 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 5.84 MM  [.233 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [50 MICIN , 100 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : .76 MM  [.029 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 5.84 MM  [.233 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-60753-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-60753-2
PCB Terminals 3-60753-2
Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [50 MICIN , 100 MICIN ] Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : .76 MM  [.029 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 5.84 MM  [.233 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM  [50 MICIN , 100 MICIN ]
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM  [150 - 250 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Post-Tin
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : .76 MM  [.029 INCH ]
  • PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Profile Height from PCB : 5.84 MM  [.233 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
3-60753-2
Terminals 3-60753-2
Terminals .058 DIA PIN TPBR

Terminals .058 DIA PIN TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 3-60753-2 3-60753-2
Product Name PCB Terminals Terminals
Material Post-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details