TE Connectivity Two-Piece Edge Connectors 3-582308-1

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582308-1 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582308-1
Two-Piece Edge Connectors 3-582308-1
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 47
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Blade

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • PCB Mount Retention Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Buy Now
Headers, Male Pins - 3-582308-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3-582308-1-ND
Headers, Male Pins 3-582308-1-ND
"Connector Header Through Hole, Right Angle 47 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 47 position 0.100"" (2.54mm)"

Buy Now Datasheet
47 Amp Blade Hdr Assy Amp - Te Connectivity - 13H0128 - Newark, An Avnet Company
Chicago, IL, United States
47 Amp Blade Hdr Assy Amp - Te Connectivity
13H0128
47 Amp Blade Hdr Assy Amp - Te Connectivity 13H0128
47 AMP BLADE HDR ASSY

47 AMP BLADE HDR ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-582308-1 3-582308-1-ND 13H0128
Product Name Two-Piece Edge Connectors Headers, Male Pins 47 Amp Blade Hdr Assy Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data