TE Connectivity Two-Piece Edge Connectors 3-582307-1

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582307-1 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582307-1
Two-Piece Edge Connectors 3-582307-1
Body Features Primary Product Color : Green Configuration Features Number of Positions : 47 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 47

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now
Rectangular Connector Housings - 3-582307-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-582307-1-ND
Rectangular Connector Housings 3-582307-1-ND
"47 Rectangular Connectors - Housings Receptacle Green 0.200"" (5.08mm)"

"47 Rectangular Connectors - Housings Receptacle Green 0.200"" (5.08mm)"

Buy Now Datasheet
47 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity - 13H0127 - Newark, An Avnet Company
Chicago, IL, United States
47 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
13H0127
47 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity 13H0127
47 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

47 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-582307-1 3-582307-1-ND 13H0127
Product Name Two-Piece Edge Connectors Rectangular Connector Housings 47 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products