TE Connectivity Two-Piece Edge Connectors 3-582152-1

Description
Configuration Features Number of Positions : 17 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote
Description
Configuration Features Number of Positions : 17 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582152-1 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582152-1
Two-Piece Edge Connectors 3-582152-1
Configuration Features Number of Positions : 17 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Configuration Features


  • Number of Positions : 17
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Blade

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Green
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • PCB Mount Retention Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Buy Now
17 Amp Blade Hdr Assy Amp - Te Connectivity - 13H0123 - Newark, An Avnet Company
Chicago, IL, United States
17 Amp Blade Hdr Assy Amp - Te Connectivity
13H0123
17 Amp Blade Hdr Assy Amp - Te Connectivity 13H0123
17 AMP BLADE HDR ASSY

17 AMP BLADE HDR ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-582152-1 13H0123
Product Name Two-Piece Edge Connectors 17 Amp Blade Hdr Assy Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details