TE Connectivity Two-Piece Edge Connectors 3-582151-5

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582151-5 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582151-5
Two-Piece Edge Connectors 3-582151-5
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 41

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) (INCH) : .1
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now
Rectangular Connector Housings - 3-582151-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-582151-5-ND
Rectangular Connector Housings 3-582151-5-ND
"41 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

"41 Rectangular Connectors - Housings Receptacle Green 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-582151-5 3-582151-5-ND
Product Name Two-Piece Edge Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1518-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details