TE Connectivity Two-Piece Edge Connectors 3-582151-4

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 35 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 35 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582151-4 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582151-4
Two-Piece Edge Connectors 3-582151-4
Body Features Primary Product Color : Green Configuration Features Number of Positions : 35 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 35

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) (INCH) : .1
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now
Rectangular Connector Housings - 3-582151-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-582151-4-ND
Rectangular Connector Housings 3-582151-4-ND
"35 Rectangular Connectors - Housings Header Green 0.200"" (5.08mm)"

"35 Rectangular Connectors - Housings Header Green 0.200"" (5.08mm)"

Buy Now Datasheet
35 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity - 81C8049 - Newark, An Avnet Company
Chicago, IL, United States
35 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
81C8049
35 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity 81C8049
35 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

35 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-582151-4 3-582151-4-ND 81C8049
Product Name Two-Piece Edge Connectors Rectangular Connector Housings 35 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111666-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Connector Accessories - A111689-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details