TE Connectivity Two-Piece Edge Connectors 3-582151-1

Description
Configuration Features Number of Positions : 17 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote
Description
Configuration Features Number of Positions : 17 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 3-582151-1 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
3-582151-1
Two-Piece Edge Connectors 3-582151-1
Configuration Features Number of Positions : 17 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing

Configuration Features


  • Number of Positions : 17

Contact Features


  • Contact Type : Blade

Housing Features


  • Centerline (Pitch) (INCH) : .1
  • Housing Color : Green
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
Buy Now
17 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity - 13H0120 - Newark, An Avnet Company
Chicago, IL, United States
17 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
13H0120
17 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity 13H0120
17 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

17 AMP BLADE RCPT HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-582151-1 13H0120
Product Name Two-Piece Edge Connectors 17 Amp Blade Rcpt Hsg Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details