TE Connectivity Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies 3-5504566-0

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Threaded Connector Style: FSMA Housing Color: Silver Standard Package: 1 Mounting: Free Hanging (In-Line) Body Material: Brass, Nickel Plated Mating Cycles: 200 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000µm Cable Diameter: 3.1mm Attenuation - Typ: -1.3dB Ferrule Material: Stainless Steel Temperature Range - Operating: -55°C ~ 105°C Boot Color: Black ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.70.0000 Other Part Number: 355045660,A33722 Base Product Number: 5504566 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Threaded Connector Style: FSMA Housing Color: Silver Standard Package: 1 Mounting: Free Hanging (In-Line) Body Material: Brass, Nickel Plated Mating Cycles: 200 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000µm Cable Diameter: 3.1mm Attenuation - Typ: -1.3dB Ferrule Material: Stainless Steel Temperature Range - Operating: -55°C ~ 105°C Boot Color: Black ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.70.0000 Other Part Number: 355045660,A33722 Base Product Number: 5504566 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies - 1334018-3-5504566-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
1334018-3-5504566-0
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies 1334018-3-5504566-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Threaded Connector Style: FSMA Housing Color: Silver Standard Package: 1 Mounting: Free Hanging (In-Line) Body Material: Brass, Nickel Plated Mating Cycles: 200 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 1000µm Cable Diameter: 3.1mm Attenuation - Typ: -1.3dB Ferrule Material: Stainless Steel Temperature Range - Operating: -55°C ~ 105°C Boot Color: Black ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.70.0000 Other Part Number: 355045660,A33722 Base Product Number: 5504566 Product Status: Obsolete RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334018-3-5504566-0
Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies
Packaging: Box
Features: Dust Cap, Strain Relief
Connector Type: Plug
Fastening Type: Threaded
Connector Style: FSMA
Housing Color: Silver
Standard Package: 1
Mounting: Free Hanging (In-Line)
Body Material: Brass, Nickel Plated
Mating Cycles: 200
Mode: Multimode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 1000µm
Cable Diameter: 3.1mm
Attenuation - Typ: -1.3dB
Ferrule Material: Stainless Steel
Temperature Range - Operating: -55°C ~ 105°C
Boot Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.70.0000
Other Part Number: 355045660,A33722
Base Product Number: 5504566
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334018-3-5504566-0
Product Name Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details