TE Connectivity Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity 3-5435640-9.

Description
SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes
Description
SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity - 28AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity
28AC8430
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity 28AC8430
SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 28AC8430
Product Name Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
View Details
2 suppliers
DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details