Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Package: 292-LBGA
Circuit: SPST-NC (1 Form B)
Current Rating (Amps): 30 mA
Contact Material: Phosphor Bronze
Height Above Board: 0.112" (2.85mm)
Termination Style: PC Pin, Solder Lug
Pitch: 0.200" (5.08mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Current Rating | 0.0 amps |