Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:440Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC6894 |
| Product Name | Mezzanine Connector Type Amp - Te Connectivity |
| Mounting | Surface Mount |