TE Connectivity No. Of Contacts Amp - Te Connectivity 3-5331677-8.

Description
No. of Contacts:-; Connector Type:Spring Socket; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:-; Connector Type:Spring Socket; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC1962 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC1962
No. Of Contacts Amp - Te Connectivity 24AC1962
No. of Contacts:-; Connector Type:Spring Socket; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

No. of Contacts:-; Connector Type:Spring Socket; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1962
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products