3-5223985-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
3-5223985-1
Description
Body Features Primary Product Material : Zinc Alloy Die Casting
Configuration Features Accessory Placement Location : Front Board
Dimensions Thread Length : 3.5 MM [.137 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting
Configuration Features Accessory Placement Location : Front Board
Dimensions Thread Length : 3.5 MM [.137 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
3-5223985-1
Body Features Primary Product Material : Zinc Alloy Die Casting
Configuration Features Accessory Placement Location : Front Board
Dimensions Thread Length : 3.5 MM [.137 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy Die Casting
Configuration Features
- Accessory Placement Location : Front Board
Dimensions
- Thread Length : 3.5 MM [.137 INCH ]
Mechanical Attachment
- Product Plating Finish : Chromate Conversion Coating
- Thread Size : 6-32 UNC-2B
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Guide Pin
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
3-5223985-1 |
17-3-5223985-1-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Backplane Connector Accessories |
Unlock Full Specs
to access all available technical data