TE Connectivity Quick Connects, Quick Disconnect Connectors 3-521142-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100542TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100542TR-ND
Quick Connects, Quick Disconnect Connectors A100542TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100542CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100542CT-ND
Quick Connects, Quick Disconnect Connectors A100542CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-521142-2
Terminals 3-521142-2
Terminals TAB 250 UF16-14 Reel of 1200

Terminals TAB 250 UF16-14 Reel of 1200

Buy Now Datasheet
Terminal, Faston Tab, 0.25In, Crimp, Blue; Product Range Amp - Te Connectivity - 33B8103 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Tab, 0.25In, Crimp, Blue; Product Range Amp - Te Connectivity
33B8103
Terminal, Faston Tab, 0.25In, Crimp, Blue; Product Range Amp - Te Connectivity 33B8103
TERMINAL, FASTON TAB, 0.25IN, CRIMP, BLUE; Product Range:Ultra-Fast 0.250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FASTON TAB, 0.25IN, CRIMP, BLUE; Product Range:Ultra-Fast 0.250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
3-521142-2 Rohs Compliant Amp - Te Connectivity - 84AC3695 - Newark, An Avnet Company
Chicago, IL, United States
3-521142-2 Rohs Compliant Amp - Te Connectivity
84AC3695
3-521142-2 Rohs Compliant Amp - Te Connectivity 84AC3695
3-521142-2 ROHS COMPLIANT: YES

3-521142-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100542TR-ND 3-521142-2 33B8103 84AC3695
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Faston Tab, 0.25In, Crimp, Blue; Product Range Amp - Te Connectivity 3-521142-2 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products