TE Connectivity Quick Connects, Quick Disconnect Connectors 3-521057-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A103911CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A103911CT-ND
Quick Connects, Quick Disconnect Connectors A103911CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A103911TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A103911TR-ND
Quick Connects, Quick Disconnect Connectors A103911TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-521057-2
Electronic Connector 392-3-521057-2
Blue Insulated Tab Terminal, 16-14 AWG, Brass/Tin, Straight Product overview: 3-521057-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521057-2 can be used for catalog matching and distributor lookup.

Blue Insulated Tab Terminal, 16-14 AWG, Brass/Tin, Straight Product overview: 3-521057-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521057-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333820-3-521057-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333820-3-521057-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333820-3-521057-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333820-3-521057-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Male Standard Package: 1,400 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 35210572,-3-521057-2 -SI,A103911CT,A10391 1TR,-3-521057-2-CSI, 3-521057-2-ND Base Product Number: 521057 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333820-3-521057-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Male
Standard Package: 1,400
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 35210572,-3-521057-2-SI,A103911CT,A103911TR,-3-521057-2-CSI,3-521057-2-ND
Base Product Number: 521057
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity - 33B8100 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity
33B8100
Terminal, Male Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity 33B8100
TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 3-521057-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-521057-2
Quick Connects, Quick Disconnect Connectors 3-521057-2
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A103911CT-ND 392-3-521057-2 1333820-3-521057-2 33B8100 3-521057-2
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Blue; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products