TE Connectivity Electronic Connector 3-521013-2

Description
Fast Receptacle, 16-14 AWG, Insulated, Nylon, Tin Plated Brass Product overview: 3-521013-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521013-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Receptacle, 16-14 AWG, Insulated, Nylon, Tin Plated Brass Product overview: 3-521013-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521013-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-3-521013-2
Electronic Connector 392-3-521013-2
Fast Receptacle, 16-14 AWG, Insulated, Nylon, Tin Plated Brass Product overview: 3-521013-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521013-2 can be used for catalog matching and distributor lookup.

Fast Receptacle, 16-14 AWG, Insulated, Nylon, Tin Plated Brass Product overview: 3-521013-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-521013-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333517-3-521013-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333517-3-521013-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333517-3-521013-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333517-3-521013-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 1,700 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.260" (6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 35210132,-3-521013-2 -CSI,-3-521013-2-SI, 3-521013-2-ND,A10112 7CT,A101127TR Base Product Number: 521013 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333517-3-521013-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,700
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.260" (6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 35210132,-3-521013-2-CSI,-3-521013-2-SI,3-521013-2-ND,A101127CT,A101127TR
Base Product Number: 521013
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101127CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101127CT-ND
Quick Connects, Quick Disconnect Connectors A101127CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101127TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101127TR-ND
Quick Connects, Quick Disconnect Connectors A101127TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-521013-2
Terminals 3-521013-2
Terminals .25 ULTRA-FAST FLG Reel of 1700

Terminals .25 ULTRA-FAST FLG Reel of 1700

Buy Now Datasheet
Terminal, Flag Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity - 33B8099 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity
33B8099
Terminal, Flag Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity 33B8099
TERMINAL, FLAG DISCONNECT, 6.35MM, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.187" RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 6.35MM, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.187" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-3-521013-2 1333517-3-521013-2 A101127CT-ND 3-521013-2 33B8099
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details