TE Connectivity Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 3-520412-2.

Description
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 28AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
28AC8428
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 28AC8428
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8428
Product Name Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11506-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details