TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520410-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27850-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27850-ND
Quick Connects, Quick Disconnect Connectors A27850-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-520410-2
Terminals 3-520410-2
Terminals FASTON BLUE .187X.02

Terminals FASTON BLUE .187X.02

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 90F7568 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
90F7568
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 90F7568
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast Plus 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast Plus 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
15J5343
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity 15J5343
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
3-520410-2 Rohs Compliant Amp - Te Connectivity - 38AH4189 - Newark, An Avnet Company
Chicago, IL, United States
3-520410-2 Rohs Compliant Amp - Te Connectivity
38AH4189
3-520410-2 Rohs Compliant Amp - Te Connectivity 38AH4189
3-520410-2 ROHS COMPLIANT: YES

3-520410-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27850-ND 3-520410-2 90F7568 15J5343
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data