TE Connectivity Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 3-520408-2.

Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 28AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
28AC8427
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 28AC8427
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8427
Product Name Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products