Ultra-Fast Receptacle, 16-14 AWG, 600V, Tin Plated Brass, Blue Nylon Product overview: 3-520406-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520406-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364718-3-520406-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast Plus
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520406
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.855" (21.72mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Terminals ULTRA-FAST PLUS RCPT Reel of 2200
CONN QC RCPT 14-16AWG 0.250
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-3-520406-2 | 1364718-3-520406-2 | A27856CT-ND | 3-520406-2 | 3-520406-2 | 72C5494 |
| Product Name | 600V Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Receptacle | Crimp | Crimp | Crimp | ||
| Voltage Rating | 600 volts | 600 volts | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |