TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Unreviewed 3-520404-2

Description
CUT STRIP - 187 ULTRA-FAST PLUS 16-14 AWG
Request a Quote Datasheet
Description
CUT STRIP - 187 ULTRA-FAST PLUS 16-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 3-520404-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
3-520404-2
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 3-520404-2
CUT STRIP - 187 ULTRA-FAST PLUS 16-14 AWG

CUT STRIP - 187 ULTRA-FAST PLUS 16-14 AWG

Buy Now
Singapore, Singapore
Electronic Connector
392-3-520404-2
Electronic Connector 392-3-520404-2
FASTON Receptacle, 16-14 AWG, Brass, Tin Plated, Nylon Insulated, Blue Product overview: 3-520404-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520404-2 can be used for catalog matching and distributor lookup.

FASTON Receptacle, 16-14 AWG, Brass, Tin Plated, Nylon Insulated, Blue Product overview: 3-520404-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520404-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364788-3-520404-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364788-3-520404-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364788-3-520404-2
Win Source Part Number: 1364788-3-520404-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Plus Package: Tape & Reel (TR) Product Status: Active Base Product Number: 520404 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.855" (21.72mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)

Win Source Part Number: 1364788-3-520404-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast Plus
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520404
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.855" (21.72mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27852CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27852CT-ND
Quick Connects, Quick Disconnect Connectors A27852CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27852TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27852TR-ND
Quick Connects, Quick Disconnect Connectors A27852TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 3-520404-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-520404-2
Quick Connects, Quick Disconnect Connectors 3-520404-2
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity - 96B4762 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity
96B4762
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity 96B4762
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity - 45AC6197 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity
45AC6197
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity 45AC6197
FEMALE DISCONNECT, 4.75MM, 14AWG, BLUE; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 14AWG, BLUE; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-520404-2 392-3-520404-2 1364788-3-520404-2 A27852CT-ND 3-520404-2 96B4762
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details