TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 3-520402-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333666-3-520402-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27850CT,2266-3-5204 02-2TR,3-520402-2-ND ,A27850TR,35204022 Base Product Number: 520402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333666-3-520402-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27850CT,2266-3-5204 02-2TR,3-520402-2-ND ,A27850TR,35204022 Base Product Number: 520402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333666-3-520402-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333666-3-520402-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333666-3-520402-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333666-3-520402-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27850CT,2266-3-5204 02-2TR,3-520402-2-ND ,A27850TR,35204022 Base Product Number: 520402 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333666-3-520402-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27850CT,2266-3-520402-2TR,3-520402-2-ND,A27850TR,35204022
Base Product Number: 520402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520402-2
Electronic Connector 392-3-520402-2
Ultra-Fast 187 Receptacle, 16-14 AWG, Brass, Tin Plated, Nylon Insulated, Blue Product overview: 3-520402-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520402-2 can be used for catalog matching and distributor lookup.

Ultra-Fast 187 Receptacle, 16-14 AWG, Brass, Tin Plated, Nylon Insulated, Blue Product overview: 3-520402-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520402-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27850TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27850TR-ND
Quick Connects, Quick Disconnect Connectors A27850TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27850CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27850CT-ND
Quick Connects, Quick Disconnect Connectors A27850CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity - 72C5493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity
72C5493
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity 72C5493
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity - 45AC6196 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity
45AC6196
Female Disconnect, 4.75Mm, 14Awg, Blue; Product Range Amp - Te Connectivity 45AC6196
FEMALE DISCONNECT, 4.75MM, 14AWG, BLUE; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 14AWG, BLUE; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Ultra-Fast 187 Asy Rec 16-14 Awg Tpbr Rohs Compliant Te Connectivity - 79AH9626 - Newark, An Avnet Company
Chicago, IL, United States
Ultra-Fast 187 Asy Rec 16-14 Awg Tpbr Rohs Compliant Te Connectivity
79AH9626
Ultra-Fast 187 Asy Rec 16-14 Awg Tpbr Rohs Compliant Te Connectivity 79AH9626
ULTRA-FAST 187 ASY REC 16-14 AWG TPBR ROHS COMPLIANT: YES

ULTRA-FAST 187 ASY REC 16-14 AWG TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333666-3-520402-2 392-3-520402-2 A27850TR-ND 72C5493 79AH9626
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity Ultra-Fast 187 Asy Rec 16-14 Awg Tpbr Rohs Compliant Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details