"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
TERMINAL, FEMALE DISCONNECT, 3.18MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.125" RoHS Compliant: Yes
Terminals 110 REC 16-14 P Reel of 2000
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27802TR-ND | 28C7608 | 3-520370-2 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 3.18Mm Blue; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG |