TE Connectivity Product Range Amp - Te Connectivity 3-520370-2.

Description
Product Range:Ultra-Fast 110 Series; Terminal Type:Female Quick Disconnect; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:2.08mm²; Insulator Material:Nylon; Terminal Material:Brass RoHS Compliant: Yes
Description
Product Range:Ultra-Fast 110 Series; Terminal Type:Female Quick Disconnect; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:2.08mm²; Insulator Material:Nylon; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1961 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1961
Product Range Amp - Te Connectivity 24AC1961
Product Range:Ultra-Fast 110 Series; Terminal Type:Female Quick Disconnect; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:2.08mm²; Insulator Material:Nylon; Terminal Material:Brass RoHS Compliant: Yes

Product Range:Ultra-Fast 110 Series; Terminal Type:Female Quick Disconnect; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue; Conductor Area CSA:2.08mm²; Insulator Material:Nylon; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1961
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details