TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 3-520340-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333522-3-520340-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.185" (4.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27838CT,35203402,-3 -520340-2-SI,3-52034 0-2-ND,A27838TR,2266 -3-520340-2TR Base Product Number: 520340 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333522-3-520340-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.185" (4.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27838CT,35203402,-3 -520340-2-SI,3-52034 0-2-ND,A27838TR,2266 -3-520340-2TR Base Product Number: 520340 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333522-3-520340-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333522-3-520340-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333522-3-520340-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333522-3-520340-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.185" (4.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27838CT,35203402,-3 -520340-2-SI,3-52034 0-2-ND,A27838TR,2266 -3-520340-2TR Base Product Number: 520340 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333522-3-520340-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.185" (4.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27838CT,35203402,-3-520340-2-SI,3-520340-2-ND,A27838TR,2266-3-520340-2TR
Base Product Number: 520340
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520340-2
Electronic Connector 392-3-520340-2
Right Angle Receptacle, 16-14 AWG, Nylon Insulated, Tin Plated Brass Product overview: 3-520340-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520340-2 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 16-14 AWG, Nylon Insulated, Tin Plated Brass Product overview: 3-520340-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520340-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27838TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27838TR-ND
Quick Connects, Quick Disconnect Connectors A27838TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27838CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27838CT-ND
Quick Connects, Quick Disconnect Connectors A27838CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-520340-2
Terminals 3-520340-2
Terminals 187 ULTRA-FAST FLG Reel of 2200

Terminals 187 ULTRA-FAST FLG Reel of 2200

Buy Now Datasheet
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity - 90F3714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity
90F3714
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity 90F3714
TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
3-520340-2 Rohs Compliant Amp - Te Connectivity - 82AC1371 - Newark, An Avnet Company
Chicago, IL, United States
3-520340-2 Rohs Compliant Amp - Te Connectivity
82AC1371
3-520340-2 Rohs Compliant Amp - Te Connectivity 82AC1371
3-520340-2 ROHS COMPLIANT: YES

3-520340-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333522-3-520340-2 392-3-520340-2 A27838TR-ND 3-520340-2 90F3714 82AC1371
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity 3-520340-2 Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle Crimp
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details