TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520338-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27837TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27837TR-ND
Quick Connects, Quick Disconnect Connectors A27837TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27837CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27837CT-ND
Quick Connects, Quick Disconnect Connectors A27837CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520338-2
Electronic Connector 392-3-520338-2
Right Angle Receptacle, 16-14 AWG, Tin Plated Brass, Blue Nylon Insulated Product overview: 3-520338-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520338-2 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 16-14 AWG, Tin Plated Brass, Blue Nylon Insulated Product overview: 3-520338-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520338-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364710-3-520338-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364710-3-520338-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364710-3-520338-2
Win Source Part Number: 1364710-3-520338-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Tape & Reel (TR) Product Status: Active Base Product Number: 520338 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.185" (4.70mm)

Win Source Part Number: 1364710-3-520338-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520338
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.185" (4.70mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-520338-2
Terminals 3-520338-2
Terminals 187 ULTRA-FAST FLG

Terminals 187 ULTRA-FAST FLG

Buy Now Datasheet
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity - 72C5492 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity
72C5492
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity 72C5492
TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
3-520338-2 Rohs Compliant Amp - Te Connectivity - 84AC3694 - Newark, An Avnet Company
Chicago, IL, United States
3-520338-2 Rohs Compliant Amp - Te Connectivity
84AC3694
3-520338-2 Rohs Compliant Amp - Te Connectivity 84AC3694
3-520338-2 ROHS COMPLIANT: YES

3-520338-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Female Flag Disconnect, 16Awg-14Awg Rohs Compliant Amp - Te Connectivity - 70AH7446 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 16Awg-14Awg Rohs Compliant Amp - Te Connectivity
70AH7446
Female Flag Disconnect, 16Awg-14Awg Rohs Compliant Amp - Te Connectivity 70AH7446
FEMALE FLAG DISCONNECT, 16AWG-14AWG ROHS COMPLIANT: YES

FEMALE FLAG DISCONNECT, 16AWG-14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27837TR-ND 392-3-520338-2 1364710-3-520338-2 3-520338-2 72C5492 84AC3694
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Disconnect, 0.187In, Blue; Product Range Amp - Te Connectivity 3-520338-2 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details