TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520151-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27815-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27815-ND
Quick Connects, Quick Disconnect Connectors A27815-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-520151-2
Terminals 3-520151-2
Terminals 16-14 RECPTACLE

Terminals 16-14 RECPTACLE

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 90F3732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
90F3732
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 90F3732
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Ultrafast 187 Assy Rec 16-14 Tpbr Lp Amp - Te Connectivity - 42AJ2686 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast 187 Assy Rec 16-14 Tpbr Lp Amp - Te Connectivity
42AJ2686
Ultrafast 187 Assy Rec 16-14 Tpbr Lp Amp - Te Connectivity 42AJ2686
ULTRAFAST 187 ASSY REC 16-14 TPBR LP

ULTRAFAST 187 ASSY REC 16-14 TPBR LP

Supplier's Site
CONN QC RCPT 14-16AWG 0.187 - 792-3-520151-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 14-16AWG 0.187
792-3-520151-2
CONN QC RCPT 14-16AWG 0.187 792-3-520151-2
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27815-ND 3-520151-2 90F3732 42AJ2686 792-3-520151-2
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity Ultrafast 187 Assy Rec 16-14 Tpbr Lp Amp - Te Connectivity CONN QC RCPT 14-16AWG 0.187
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products