TE Connectivity Electronic Connector 3-520150-2

Description
Female Receptacle, 16-14 AWG, Brass/Tin, Insulated Nylon, Blue Product overview: 3-520150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle, 16-14 AWG, Brass/Tin, Insulated Nylon, Blue Product overview: 3-520150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520150-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-3-520150-2
Electronic Connector 392-3-520150-2
Female Receptacle, 16-14 AWG, Brass/Tin, Insulated Nylon, Blue Product overview: 3-520150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520150-2 can be used for catalog matching and distributor lookup.

Female Receptacle, 16-14 AWG, Brass/Tin, Insulated Nylon, Blue Product overview: 3-520150-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27815TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27815TR-ND
Quick Connects, Quick Disconnect Connectors A27815TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27815CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27815CT-ND
Quick Connects, Quick Disconnect Connectors A27815CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333821-3-520150-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333821-3-520150-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333821-3-520150-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333821-3-520150-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.935" (23.75mm) Insulation: Fully Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.260" (6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27814,2266-3-520150 -2TR,3-520150-2-ND,3 5201502,A27814-ND,-3 -520150-2-SI,A27815C T,A27815TR Base Product Number: 520150 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333821-3-520150-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.935" (23.75mm)
Insulation: Fully Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.260" (6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27814,2266-3-520150-2TR,3-520150-2-ND,35201502,A27814-ND,-3-520150-2-SI,A27815CT,A27815TR
Base Product Number: 520150
RoHS Status: RoHS Compliant

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity - 25R6419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity
25R6419
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity 25R6419
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520150-2
Terminals 3-520150-2
Terminals 187 ULTRA FAST 16-14 Reel of 2000

Terminals 187 ULTRA FAST 16-14 Reel of 2000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 3-520150-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-520150-2
Quick Connects, Quick Disconnect Connectors 3-520150-2
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-3-520150-2 A27815TR-ND 1333821-3-520150-2 25R6419 3-520150-2 3-520150-2
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details