TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520140-4

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27829TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27829TR-ND
Quick Connects, Quick Disconnect Connectors A27829TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27829CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27829CT-ND
Quick Connects, Quick Disconnect Connectors A27829CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365043-3-520140-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365043-3-520140-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365043-3-520140-4
Win Source Part Number: 1365043-3-520140-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Tape & Reel (TR) Product Status: Active Base Product Number: 520140 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.935" (23.75mm) Color: Blue Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.260" (6.60mm)

Win Source Part Number: 1365043-3-520140-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 520140
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.935" (23.75mm)
Color: Blue
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.260" (6.60mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520140-4
Electronic Connector 392-3-520140-4
Blue Nylon Insulated Receptacle, 16-14 AWG, Tin Plated Bronze Product overview: 3-520140-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520140-4 can be used for catalog matching and distributor lookup.

Blue Nylon Insulated Receptacle, 16-14 AWG, Tin Plated Bronze Product overview: 3-520140-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520140-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity - 90F3872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity
90F3872
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity 90F3872
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520140-4
Terminals 3-520140-4
Terminals 250 16-14 Reel of 2000

Terminals 250 16-14 Reel of 2000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27829TR-ND 1365043-3-520140-4 392-3-520140-4 90F3872 3-520140-4
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products