TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 3-520116-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333831-3-520116-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.160" (4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27825,A27825-ND,-40 3670466-SI-ND,A27826 CT,-3-520116-2-SI,3- 520116-2-ND,-4036704 66-SI,35201162,A2782 6TR,2266-3-520116-2T R Base Product Number: 520116 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333831-3-520116-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.160" (4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27825,A27825-ND,-40 3670466-SI-ND,A27826 CT,-3-520116-2-SI,3- 520116-2-ND,-4036704 66-SI,35201162,A2782 6TR,2266-3-520116-2T R Base Product Number: 520116 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333831-3-520116-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333831-3-520116-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333831-3-520116-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333831-3-520116-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Blue Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.160" (4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27825,A27825-ND,-40 3670466-SI-ND,A27826 CT,-3-520116-2-SI,3- 520116-2-ND,-4036704 66-SI,35201162,A2782 6TR,2266-3-520116-2T R Base Product Number: 520116 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333831-3-520116-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.160" (4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27825,A27825-ND,-403670466-SI-ND,A27826CT,-3-520116-2-SI,3-520116-2-ND,-403670466-SI,35201162,A27826TR,2266-3-520116-2TR
Base Product Number: 520116
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27826CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27826CT-ND
Quick Connects, Quick Disconnect Connectors A27826CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27826TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27826TR-ND
Quick Connects, Quick Disconnect Connectors A27826TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520116-2
Electronic Connector 392-3-520116-2
Female Receptacle, 16-14 AWG, Tin Plated Bronze, Nylon Insulated Product overview: 3-520116-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520116-2 can be used for catalog matching and distributor lookup.

Female Receptacle, 16-14 AWG, Tin Plated Bronze, Nylon Insulated Product overview: 3-520116-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520116-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity - 72C5489 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity
72C5489
Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity 72C5489
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Reel Of 3-520116-2 250 Ultra-Fast Rcpt 16-14 Amp - Te Connectivity - 87X2905 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 3-520116-2 250 Ultra-Fast Rcpt 16-14 Amp - Te Connectivity
87X2905
Mini-Reel Of 3-520116-2 250 Ultra-Fast Rcpt 16-14 Amp - Te Connectivity 87X2905
Mini-Reel of 3-520116-2 250 ULTRA-FAST RCPT 16-14

Mini-Reel of 3-520116-2 250 ULTRA-FAST RCPT 16-14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520116-2
Terminals 3-520116-2
Terminals .250 DISCONNECT Reel of 2200

Terminals .250 DISCONNECT Reel of 2200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333831-3-520116-2 A27826CT-ND 392-3-520116-2 72C5489 87X2905 3-520116-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect, 0.25In Blue; Product Range Amp - Te Connectivity Mini-Reel Of 3-520116-2 250 Ultra-Fast Rcpt 16-14 Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products