TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520107-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27907-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27907-ND
Quick Connects, Quick Disconnect Connectors A27907-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity - 90F3725 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity
90F3725
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity 90F3725
TERMINAL, MALE DISCONNECT, 6.35MM, BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Terminal, Tab, 6.3X0.8Mm, Blue; Product Range Amp - Te Connectivity - 15J5337 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Tab, 6.3X0.8Mm, Blue; Product Range Amp - Te Connectivity
15J5337
Crimp Terminal, Tab, 6.3X0.8Mm, Blue; Product Range Amp - Te Connectivity 15J5337
CRIMP TERMINAL, TAB, 6.3X0.8MM, BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

CRIMP TERMINAL, TAB, 6.3X0.8MM, BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3-520107-2
Terminals 3-520107-2
Terminals TAB 16-14AWG BULK .250 x .032

Terminals TAB 16-14AWG BULK .250 x .032

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27907-ND 90F3725 3-520107-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data