TE Connectivity Ring Connectors 3-51864-1

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136037-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136037-ND
Ring Connectors A136037-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 96F7792 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
96F7792
Terminal, Ring Tongue, #6, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 96F7792
TERMINAL, RING TONGUE, #6, M3.5, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, M3.5, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14 6 Amp - Te Connectivity - 75AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 6 Amp - Te Connectivity
75AC8194
Terminal,pidg R 16-14 6 Amp - Te Connectivity 75AC8194
TERMINAL,PIDG R 16-14 6

TERMINAL,PIDG R 16-14 6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136037-ND 96F7792 75AC8194
Product Name Ring Connectors Terminal, Ring Tongue, #6, M3.5, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 6 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products