TE Connectivity Docking Connectors 3-5179275-8

Description
Configuration Features Number of Rows : 1 Number of Signal Positions : 68 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Rows : 1 Number of Signal Positions : 68 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 3-5179275-8 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
3-5179275-8
Docking Connectors 3-5179275-8
Configuration Features Number of Rows : 1 Number of Signal Positions : 68 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Rows : 1
  • Number of Signal Positions : 68
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
2027-3-5179275-8
Electronic Connector 2027-3-5179275-8
CONN CHAMP PLUG 68POS .050 R/A Product overview: 3-5179275-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-5179275-8 can be used for catalog matching and distributor lookup.

CONN CHAMP PLUG 68POS .050 R/A Product overview: 3-5179275-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-5179275-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A136036-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A136036-ND
Centronics Connectors A136036-ND
68 Position Plug Connector Board to Board Through Hole, Right Angle Solder

68 Position Plug Connector Board to Board Through Hole, Right Angle Solder

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-5179275-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5179275-8
Board to Board & Mezzanine Connectors 3-5179275-8
CHAMP 050-I PLUG H ASSY 68P

CHAMP 050-I PLUG H ASSY 68P

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-5179275-8 2027-3-5179275-8 A136036-ND 3-5179275-8
Product Name Docking Connectors Electronic Connector Centronics Connectors Board to Board & Mezzanine Connectors
Connector Type Board to Board Connector Plug Board to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data