160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
160 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 3-5177986-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-8 can be used for catalog matching and distributor lookup.
0.8FH,P08H.5,160,08/
Board to Board & Mezzanine Connectors
CONNECTOR, STACKING, PLUG, 160POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:160Contacts
CONNECTOR, STACKING, PLUG, 160POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:160Contacts
CONN PLUG 160POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99220CT-ND | 316-3-5177986-8 | 3-5177986-8 | 38AC3049 | 3-5177986-8 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Connector, Stacking, Plug, 160Pos, 2Row; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | ||||
| Contact Pitch | 0.7874 mm (0.0310 inch) |