TE Connectivity 500mA 100V Electronic Connector 3-5177986-6

Description
140 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, 100V Product overview: 3-5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
140 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, 100V Product overview: 3-5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 100V Electronic Connector
316-3-5177986-6
500mA 100V Electronic Connector 316-3-5177986-6
140 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, 100V Product overview: 3-5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-6 can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMT Header, 2 Row, 500mA, 100V Product overview: 3-5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332068-3-5177986-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332068-3-5177986-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332068-3-5177986-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332068-3-5177986-6 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 140 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Standard Package: 400 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 351779866,A99219CT,Q 5178612,A99219TR Base Product Number: 5177986 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332068-3-5177986-6
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.309" (7.85mm)
Standard Package: 400
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 351779866,A99219CT,Q5178612,A99219TR
Base Product Number: 5177986
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-5177986-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-6
Board to Board & Mezzanine Connectors 3-5177986-6
0.8FH,P08H.5,140,08/ Sn,TR,SC

0.8FH,P08H.5,140,08/Sn,TR,SC

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99219CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99219CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99219CT-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99219TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99219TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99219TR-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 3-5177986-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
3-5177986-6
Connectors Board to Board, Mezzanine, Board Stacking, PC104 3-5177986-6
0.8FH,P08H.5,140,08/ SN,TR,SC

0.8FH,P08H.5,140,08/SN,TR,SC

Buy Now
0.8Fh,p08H.5,140,08/sn,tr,sc Amp - Te Connectivity - 18R0610 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p08H.5,140,08/sn,tr,sc Amp - Te Connectivity
18R0610
0.8Fh,p08H.5,140,08/sn,tr,sc Amp - Te Connectivity 18R0610
0.8FH,P08H.5,140,08/ SN,TR,SC

0.8FH,P08H.5,140,08/SN,TR,SC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5177986-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5177986-6
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-5177986-6 1332068-3-5177986-6 3-5177986-6 A99219CT-ND 3-5177986-6 18R0610 3-5177986-6
Product Name 500mA 100V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors Board to Board, Mezzanine, Board Stacking, PC104 0.8Fh,p08H.5,140,08/sn,tr,sc Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Voltage Rating 100 volts
Current Rating 0.5 amps
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data