0.8FH,P08H.5,120,08/
Board to Board & Mezzanine Connectors
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Pos 0.8mm Pitch Header, Straight, SMD, 500mA, 100V Product overview: 3-5177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-5 can be used for catalog matching and distributor lookup.
0.8FH,P08H.5,120,08/
CONN PLUG 120POS SMD GOLD
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-5177986-5 | A99218CT-ND | 316-3-5177986-5 | 42AJ2684 | 3-5177986-5 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD 500mA 100V Electronic Connector | 0.8Fh,p08H.5,120,08/sn,tr,sc Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Category | Board to Board Connector | ||||
| Mounting | Surface Mount | ||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | ||||
| Number of Contacts | 120 # |