TE Connectivity Board to Board & Mezzanine Connectors 3-5177986-4

Description
0.8FH,P08H.5,100,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,P08H.5,100,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-5177986-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-4
Board to Board & Mezzanine Connectors 3-5177986-4
0.8FH,P08H.5,100,08/ Sn,TR,SC

0.8FH,P08H.5,100,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-4
Board to Board & Mezzanine Connectors 3-5177986-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 3-5177986-4 - 763367-3-5177986-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-5177986-4
763367-3-5177986-4
Rectangular Connectors - 3-5177986-4 763367-3-5177986-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763367-3-5177986-4 Series: Free Height (FH) Packaging: Reel package Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Mounting: SMD Family Name: 5177986 Categories: Connectors, Interconnects Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763367-3-5177986-4
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.309" (7.85mm)
Mounting: SMD
Family Name: 5177986
Categories: Connectors, Interconnects
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connectors - 3-5177986-4 - 743830-3-5177986-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-5177986-4
743830-3-5177986-4
Rectangular Connectors - 3-5177986-4 743830-3-5177986-4
Manufacturer: Tyco Electronics Win Source Part Number: 743830-3-5177986-4 Manufacturer Homepage: www.te.com Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 743830-3-5177986-4
Manufacturer Homepage: www.te.com
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99217TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99217TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99217TR-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99217CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99217CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99217CT-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-3-5177986-4
SMD Electronic Connector 316-3-5177986-4
100 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, Straight, SMD Product overview: 3-5177986-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, Straight, SMD Product overview: 3-5177986-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5177986-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5177986-4
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity - 29AH8718 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity
29AH8718
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity 29AH8718
CONNECTOR, STACKING, PLUG, 100POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:100Contacts ; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 100POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:100Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity - 38AC3047 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity
38AC3047
Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity 38AC3047
CONNECTOR, STACKING, PLUG, 100POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:100Contacts ; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 100POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:100Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-5177986-4 763367-3-5177986-4 743830-3-5177986-4 A99217TR-ND 316-3-5177986-4 3-5177986-4 29AH8718
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 3-5177986-4 Rectangular Connectors - 3-5177986-4 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Plug, 100Pos, 2Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data