Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763366-3-5177986-3
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.309" (7.85mm)
Mounting: SMD
Family Name: 5177986
Categories: Connectors, Interconnects
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer: Tyco Electronics
Win Source Part Number: 736447-3-5177986-3
Manufacturer Homepage: www.te.com
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
80 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMT Product overview: 3-5177986-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-3 can be used for catalog matching and distributor lookup.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P08H.5,080,08/
Board to Board & Mezzanine Connectors
CONNECTOR, STACKING, PLUG, 80POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:80Contacts;
CONNECTOR, STACKING, PLUG, 80POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:80Contacts;
CONN PLUG 80POS SMD GOLD
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 763366-3-5177986-3 | 736447-3-5177986-3 | 316-3-5177986-3 | A99216TR-ND | 3-5177986-3 | 29AH8717 | 3-5177986-3 |
| Product Name | Rectangular Connectors - 3-5177986-3 | Rectangular Connectors - 3-5177986-3 | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connector, Stacking, Plug, 80Pos, 2Row; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | SMD | Surface Mount | |||||
| Gender | Male / Plug | Male / Plug | |||||
| Termination | SMD/SMT | Surface Mount | |||||
| Voltage Rating | 100 volts |