TE Connectivity Rectangular Connectors - 3-5177986-2 3-5177986-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763365-3-5177986-2 Series: Free Height (FH) Packaging: Reel package Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Mounting: SMD Family Name: 5177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 61083-064622LF; 61083-064109; 61083-064009; ; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763365-3-5177986-2 Series: Free Height (FH) Packaging: Reel package Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Mounting: SMD Family Name: 5177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 61083-064622LF; 61083-064109; 61083-064009; ; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3-5177986-2 - 763365-3-5177986-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-5177986-2
763365-3-5177986-2
Rectangular Connectors - 3-5177986-2 763365-3-5177986-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763365-3-5177986-2 Series: Free Height (FH) Packaging: Reel package Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Mounting: SMD Family Name: 5177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 61083-064622LF; 61083-064109; 61083-064009; ; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763365-3-5177986-2
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.309" (7.85mm)
Mounting: SMD
Family Name: 5177986
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 61083-064622LF; 61083-064109; 61083-064009; ;
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99215CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99215CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99215CT-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99215TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99215TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99215TR-ND
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

60 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-3-5177986-2
SMD Electronic Connector 316-3-5177986-2
60 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, SMD Product overview: 3-5177986-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, SMD Product overview: 3-5177986-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 3-5177986-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-2
Board to Board & Mezzanine Connectors 3-5177986-2
0.8FH,P08H.5,060,08/ Sn,TR,SC

0.8FH,P08H.5,060,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-2
Board to Board & Mezzanine Connectors 3-5177986-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5177986-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5177986-2
CONN PLUG 60POS SMD GOLD

CONN PLUG 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763365-3-5177986-2 A99215CT-ND 316-3-5177986-2 3-5177986-2 3-5177986-2
Product Name Rectangular Connectors - 3-5177986-2 Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data