TE Connectivity Board to Board & Mezzanine Connectors 3-5177986-1

Description
0.8FH,P08H.5,040,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,P08H.5,040,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-5177986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-1
Board to Board & Mezzanine Connectors 3-5177986-1
0.8FH,P08H.5,040,08/ Sn,TR,SC

0.8FH,P08H.5,040,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5177986-1
Board to Board & Mezzanine Connectors 3-5177986-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99214TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99214TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99214TR-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99214CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99214CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99214CT-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 3-5177986-1 - 809619-3-5177986-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-5177986-1
809619-3-5177986-1
Rectangular Connectors - 3-5177986-1 809619-3-5177986-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 809619-3-5177986-1 Packaging: Reel Number of Positions: 40 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.309" (7.85mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809619-3-5177986-1
Packaging: Reel
Number of Positions: 40
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.309" (7.85mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 500mA Electronic Connector
316-3-5177986-1
SMD 500mA Electronic Connector 316-3-5177986-1
40 Pos 0.8mm Pitch Header, Straight, SMD, 500mA Product overview: 3-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-1 can be used for catalog matching and distributor lookup.

40 Pos 0.8mm Pitch Header, Straight, SMD, 500mA Product overview: 3-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-5177986-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-5177986-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-5177986-1
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity - 69AC7520 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity
69AC7520
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity 69AC7520
CONNECTOR, STACKING, PLUG, 40POS, 0.8MM; Product Range:-; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 40POS, 0.8MM; Product Range:-; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity - 62AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity
62AC0942
Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity 62AC0942
CONNECTOR, STACKING, PLUG, 40POS, 0.8MM; Product Range:-; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 40POS, 0.8MM; Product Range:-; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
3-5177986-1 - 0.8Fh P08H.5 040 08/sn Tr Sc Amp - Te Connectivity - 76AC6077 - Newark, An Avnet Company
Chicago, IL, United States
3-5177986-1 - 0.8Fh P08H.5 040 08/sn Tr Sc Amp - Te Connectivity
76AC6077
3-5177986-1 - 0.8Fh P08H.5 040 08/sn Tr Sc Amp - Te Connectivity 76AC6077
3-5177986-1 - 0.8FH P08H.5 040 08/Sn TR SC

3-5177986-1 - 0.8FH P08H.5 040 08/Sn TR SC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-5177986-1 A99214TR-ND 809619-3-5177986-1 316-3-5177986-1 3-5177986-1 69AC7520 76AC6077
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 3-5177986-1 SMD 500mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Plug, 40Pos, 0.8Mm; Product Range Amp - Te Connectivity 3-5177986-1 - 0.8Fh P08H.5 040 08/sn Tr Sc Amp - Te Connectivity
Connector Type Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount SMD
Contact Pitch 0.7874 mm (0.0310 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data