Body Features Connector Profile : Standard PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM [19.7 MICIN ] Contact Shape & Form : Single Tine, Square Contact Type : Socket Mating Tab Thickness : .32 MM [.013 INCH ] Mating Tab Width : .8 MM [.031 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Connector Height : 7 MM [.276 INCH ] PCB Thickness (Recommended) : 12.7 MM [.5 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 1 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Nylon GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 70
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Connector Profile : Standard
- PCB Retention Feature Material : Brass
- PCB Retention Feature Plating Material : Tin over Nickel
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 80
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .5 MICM [19.7 MICIN ]
- Contact Shape & Form : Single Tine, Square
- Contact Type : Socket
- Mating Tab Thickness : .32 MM [.013 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Connector Height : 7 MM [.276 INCH ]
- PCB Thickness (Recommended) : 12.7 MM [.5 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 1
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Nylon GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock, Retention Leg
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 70
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ]
- Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]